Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased DRC2143T0L

Description
Win Source Part Number: 1055955-DRC2143T0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G3-B Alternative Parts (Cross-Reference): DRC2124X0L; DRC2143X0L; DRC2144E0L; DTC144GKAT146; DTC125TKAT146; SMUN2212T1GDRC2143T0 L.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: DRC2143T0LDKR,DRC214 3T0LTR,DRC2143T0LCT Base Product Number: DRC2143
Request a Quote
Description
Win Source Part Number: 1055955-DRC2143T0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G3-B Alternative Parts (Cross-Reference): DRC2124X0L; DRC2143X0L; DRC2144E0L; DTC144GKAT146; DTC125TKAT146; SMUN2212T1GDRC2143T0 L.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: DRC2143T0LDKR,DRC214 3T0LTR,DRC2143T0LCT Base Product Number: DRC2143
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1055955-DRC2143T0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1055955-DRC2143T0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1055955-DRC2143T0L
Win Source Part Number: 1055955-DRC2143T0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G3-B Alternative Parts (Cross-Reference): DRC2124X0L; DRC2143X0L; DRC2144E0L; DTC144GKAT146; DTC125TKAT146; SMUN2212T1GDRC2143T0 L.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: DRC2143T0LDKR,DRC214 3T0LTR,DRC2143T0LCT Base Product Number: DRC2143

Win Source Part Number: 1055955-DRC2143T0L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G3-B
Alternative Parts (Cross-Reference): DRC2124X0L; DRC2143X0L; DRC2144E0L; DTC144GKAT146; DTC125TKAT146; SMUN2212T1GDRC2143T0L.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: DRC2143T0LDKR,DRC2143T0LTR,DRC2143T0LCT
Base Product Number: DRC2143

Buy Now
Singapore, Singapore
0.1A 50V 59A Bipolar Transistor
292-DRC2143T0L
0.1A 50V 59A Bipolar Transistor 292-DRC2143T0L
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DRC2143T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 59A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC2143T0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DRC2143T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 59A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC2143T0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DRC2143T0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DRC2143T0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DRC2143T0L
TRANS PREBIAS NPN 50V 0.1A MINI3

TRANS PREBIAS NPN 50V 0.1A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1055955-DRC2143T0L 292-DRC2143T0L DRC2143T0L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 0.1A 50V 59A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 160 dB
Output Power 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 6697515 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
20V 1A Bipolar Transistor - 276-BCP68-16 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers