Manufacturer: Panasonic Electronic Components
Win Source Part Number: 014572-DRC2114Y0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DRC2114Y0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 59A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC2114Y0L can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR, NPN, 50V, 100mA, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A MINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014572-DRC2114Y0L | 292-DRC2114Y0L | 56W4005 | DRC2114Y0L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC2114Y0L | 0.1A 50V 59A Bipolar Transistor | Transistor, Bipolar, Npn, 50V, 100Ma, Sot-23; Transistor Polarity Panasonic | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | |
| Package Type | SOT3; Mini3-G3-B | TO-3; SOT23 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |