Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA9144T0L DRA9144T0L

Description
Manufacturer: Panasonic Win Source Part Number: 869274-DRA9144T0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 125 mW Surface Mount SSMini3-F3-B Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRA9144 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRA9144T0LTR, DRA9144T0LCT, DRA9144T0L-ND, DRA9144T0LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869274-DRA9144T0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 125 mW Surface Mount SSMini3-F3-B Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRA9144 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRA9144T0LTR, DRA9144T0LCT, DRA9144T0L-ND, DRA9144T0LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA9144T0L - 869274-DRA9144T0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA9144T0L
869274-DRA9144T0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA9144T0L 869274-DRA9144T0L
Manufacturer: Panasonic Win Source Part Number: 869274-DRA9144T0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 125 mW Surface Mount SSMini3-F3-B Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRA9144 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRA9144T0LTR, DRA9144T0LCT, DRA9144T0L-ND, DRA9144T0LDKR

Manufacturer: Panasonic
Win Source Part Number: 869274-DRA9144T0L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 125 mW Surface Mount SSMini3-F3-B
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DRA9144
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DRA9144T0LTR, DRA9144T0LCT, DRA9144T0L-ND, DRA9144T0LDKR

Buy Now Datasheet
Singapore, Singapore
0.1A 50V Bipolar Transistor
293-DRA9144T0L
0.1A 50V Bipolar Transistor 293-DRA9144T0L
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DRA9144T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DRA9144T0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DRA9144T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DRA9144T0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 869274-DRA9144T0L 293-DRA9144T0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA9144T0L 0.1A 50V Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP51-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers