Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DRA9124E0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRA9124E0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 014569-DRA9124E0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini3-F3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 1.6x1.6mm
TRANS PREBIAS PNP 50V SSMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DRA9124E0L | 014569-DRA9124E0L | 590-DRA9124E0L | DRA9124E0L |
| Product Name | 0.1A 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA9124E0L | Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 1.6x1.6mm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP - Pre-Biased | PNP; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts | 50 volts | |
| PD | 125 milliwatts | 125 milliwatts | ||
| Package Type | SOT3; SSMini3-F3-B |