Panasonic 0.1A 50V Bipolar Transistor DRA3123Y0L

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRA3123Y0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRA3123Y0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRA3123Y0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRA3123Y0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 50V Bipolar Transistor
292-DRA3123Y0L
0.1A 50V Bipolar Transistor 292-DRA3123Y0L
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRA3123Y0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRA3123Y0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRA3123Y0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRA3123Y0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA3123Y0L - 1034058-DRA3123Y0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA3123Y0L
1034058-DRA3123Y0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA3123Y0L 1034058-DRA3123Y0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1034058-DRA3123Y0L Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SSSMini3-F2-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 10V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1034058-DRA3123Y0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSSMini3-F2-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 10V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DRA3123Y0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DRA3123Y0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DRA3123Y0L
TRANS PREBIAS PNP 50V SSSMINI3

TRANS PREBIAS PNP 50V SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-DRA3123Y0L 1034058-DRA3123Y0L DRA3123Y0L
Product Name 0.1A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRA3123Y0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Pre-Biased
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data