Panasonic Sensor, Pressure, 10Bar, 10-32 Unf; Operating Pressure Max Panasonic DPH-A22

Description
SENSOR, PRESSURE, 10BAR, 10-32 UNF; Operating Pressure Max:10bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:10-32 UNF; Supply Current:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, PRESSURE, 10BAR, 10-32 UNF; Operating Pressure Max:10bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:10-32 UNF; Supply Current:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Pressure, 10Bar, 10-32 Unf; Operating Pressure Max Panasonic - 96H2399 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Pressure, 10Bar, 10-32 Unf; Operating Pressure Max Panasonic
96H2399
Sensor, Pressure, 10Bar, 10-32 Unf; Operating Pressure Max Panasonic 96H2399
SENSOR, PRESSURE, 10BAR, 10-32 UNF; Operating Pressure Max:10bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:10-32 UNF; Supply Current:15mA; Product Range:- RoHS Compliant: Yes

SENSOR, PRESSURE, 10BAR, 10-32 UNF; Operating Pressure Max:10bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:10-32 UNF; Supply Current:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 96H2399
Product Name Sensor, Pressure, 10Bar, 10-32 Unf; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-IWPT-G1003-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details