Panasonic Pressure Sensor; Operating Pressure Max Panasonic DP2-40N

Description
PRESSURE SENSOR; Operating Pressure Max:14.7psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:-; Connection Size:1/8"; Linearity %:1% RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:14.7psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:-; Connection Size:1/8"; Linearity %:1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Panasonic - 25H9024 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Panasonic
25H9024
Pressure Sensor; Operating Pressure Max Panasonic 25H9024
PRESSURE SENSOR; Operating Pressure Max:14.7psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:-; Connection Size:1/8"; Linearity %:1% RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:14.7psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:-; Connection Size:1/8"; Linearity %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 25H9024
Product Name Pressure Sensor; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-IWPTL-G0250-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
2 suppliers