Panasonic Photoelectric DP-102A-N

Description
DIGITAL PRESSURE SENSOR, HIGH PRESSURE VERSION, NPN, OUTPUT ANALOG CURRENT/VOLTAGE NPN - OPEN COLLECTOR, SUPPLY 12V-24V, -14.5PSI ~ 145.04PSI (-100KPA ~ 1000KPA), VENTED GAUGE FEMALE - M5, MALE - 1/8" (3.18MM) NPT MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL PRESSURE SENSOR, HIGH PRESSURE VERSION, NPN, OUTPUT ANALOG CURRENT/VOLTAGE NPN - OPEN COLLECTOR, SUPPLY 12V-24V, -14.5PSI ~ 145.04PSI (-100KPA ~ 1000KPA), VENTED GAUGE FEMALE - M5, MALE - 1/8" (3.18MM) NPT MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24385086 - Radwell International
Willingboro, NJ, United States
Photoelectric
24385086
Photoelectric 24385086
DIGITAL PRESSURE SENSOR, HIGH PRESSURE VERSION, NPN, OUTPUT ANALOG CURRENT/VOLTAGE NPN - OPEN COLLECTOR, SUPPLY 12V-24V, -14.5PSI ~ 145.04PSI (-100KPA ~ 1000KPA), VENTED GAUGE FEMALE - M5, MALE - 1/8" (3.18MM) NPT MODULE. FREE 2 YEAR RADWELL WARRANTY

DIGITAL PRESSURE SENSOR, HIGH PRESSURE VERSION, NPN, OUTPUT ANALOG CURRENT/VOLTAGE NPN - OPEN COLLECTOR, SUPPLY 12V-24V, -14.5PSI ~ 145.04PSI (-100KPA ~ 1000KPA), VENTED GAUGE FEMALE - M5, MALE - 1/8" (3.18MM) NPT MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24385086
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Proximity sensor - SMT-10M-NS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers