Panasonic Sensors, Transducers - Pressure Sensors, Transducers - Industrial DP-102

Description
Win Source Part Number: 1055853-DP-102 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: DP-100 Termination Style: Connector Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: NPN - Open Collector Pressure Type: Vented Gauge Operating Pressure: -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Port Size: Female - M5, Male - 1/8" (3.18mm) BSPT Port Style: Threaded Maximum Pressure: -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) Voltage - Supply: 12V ~ 24V Package / Case: Module Temperature Range - Operating: -10°C ~ 50°C Alternative Parts (Cross-Reference): DP-102-N-P; DP-102-N; DP-112-E-P-J; MPX2202GP; MPX2102AP; MPX53GPDP102; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-2452
Request a Quote Datasheet
Description
Win Source Part Number: 1055853-DP-102 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: DP-100 Termination Style: Connector Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: NPN - Open Collector Pressure Type: Vented Gauge Operating Pressure: -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Port Size: Female - M5, Male - 1/8" (3.18mm) BSPT Port Style: Threaded Maximum Pressure: -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) Voltage - Supply: 12V ~ 24V Package / Case: Module Temperature Range - Operating: -10°C ~ 50°C Alternative Parts (Cross-Reference): DP-102-N-P; DP-102-N; DP-112-E-P-J; MPX2202GP; MPX2102AP; MPX53GPDP102; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-2452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - 1055853-DP-102 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
1055853-DP-102
Sensors, Transducers - Pressure Sensors, Transducers - Industrial 1055853-DP-102
Win Source Part Number: 1055853-DP-102 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: DP-100 Termination Style: Connector Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: NPN - Open Collector Pressure Type: Vented Gauge Operating Pressure: -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) Port Size: Female - M5, Male - 1/8" (3.18mm) BSPT Port Style: Threaded Maximum Pressure: -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) Voltage - Supply: 12V ~ 24V Package / Case: Module Temperature Range - Operating: -10°C ~ 50°C Alternative Parts (Cross-Reference): DP-102-N-P; DP-102-N; DP-112-E-P-J; MPX2202GP; MPX2102AP; MPX53GPDP102; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-2452

Win Source Part Number: 1055853-DP-102
Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial
Series: DP-100
Termination Style: Connector
Package: Box
Applications: Industrial Automation
Standard Package: 1
Output Type: NPN - Open Collector
Pressure Type: Vented Gauge
Operating Pressure: -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa)
Port Size: Female - M5, Male - 1/8" (3.18mm) BSPT
Port Style: Threaded
Maximum Pressure: -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa)
Voltage - Supply: 12V ~ 24V
Package / Case: Module
Temperature Range - Operating: -10°C ~ 50°C
Alternative Parts (Cross-Reference): DP-102-N-P; DP-102-N; DP-112-E-P-J; MPX2202GP; MPX2102AP; MPX53GPDP102;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-2452

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - DP-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
DP-102
Sensors, Transducers - Pressure Sensors, Transducers - Industrial DP-102
SENSOR PRESSURE -0.1 - 1MPA

SENSOR PRESSURE -0.1 - 1MPA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1055853-DP-102 DP-102
Product Name Sensors, Transducers - Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Applications Industrial
Pressure Type Gauge; Vented Gauge
Package / Mounting Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - MLV Series - Pressure Sensor Chip - MLV Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details
Fully Compensated Harsh-media Pressure Sensor - TR Series - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details