Panasonic Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic DP-002-P-J

Description
DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic - 68Y7487 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic
68Y7487
Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic 68Y7487
DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - DP-002-P-J - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
DP-002-P-J
Sensors, Transducers - Pressure Sensors, Transducers - Industrial DP-002-P-J
SENSOR DIGITAL PRESSURE PNP

SENSOR DIGITAL PRESSURE PNP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 68Y7487 DP-002-P-J
Product Name Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details