Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851 DN6851

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203325-DN6851 Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: North Pole Current - Supply (Max): 6mA Current - Output (Max): 900μA Sensing Range: -30mT Trip, 30mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Bipolar Switch Supply Voltage - Operating: 3.6 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203325-DN6851 Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: North Pole Current - Supply (Max): 6mA Current - Output (Max): 900μA Sensing Range: -30mT Trip, 30mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Bipolar Switch Supply Voltage - Operating: 3.6 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851 - 203325-DN6851 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851
203325-DN6851
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851 203325-DN6851
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203325-DN6851 Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: North Pole Current - Supply (Max): 6mA Current - Output (Max): 900μA Sensing Range: -30mT Trip, 30mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Bipolar Switch Supply Voltage - Operating: 3.6 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 203325-DN6851
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: North Pole
Current - Supply (Max): 6mA
Current - Output (Max): 900μA
Sensing Range: -30mT Trip, 30mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Bipolar Switch
Supply Voltage - Operating: 3.6 V to 16 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 203325-DN6851
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49681MXTSA1 - 936740-TLE49681MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SOT23-3-15
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
4 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details