Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6848 DN6848

Description
Manufacturer: Panasonic Win Source Part Number: 869213-DN6848 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869213-DN6848 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6848 - 869213-DN6848 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6848
869213-DN6848
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6848 869213-DN6848
Manufacturer: Panasonic Win Source Part Number: 869213-DN6848 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 869213-DN6848
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DN6848
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DN6848
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 869213-DN6848 DN6848
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6848 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sw, Unipolar, 7.5G, Sot-23-3 Rohs Compliant Infineon - 38AJ4412 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 5.5 volts
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, RoHS MSOP - AA006-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details