Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6847SE DN6847SE

Description
Manufacturer: Panasonic Win Source Part Number: 917186-DN6847SE Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917186-DN6847SE Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6847SE - 917186-DN6847SE - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6847SE
917186-DN6847SE
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6847SE 917186-DN6847SE
Manufacturer: Panasonic Win Source Part Number: 917186-DN6847SE Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 917186-DN6847SE
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SSIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DN6847SE
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DN6847SE
MAGNETIC SWITCH BIPOLAR 3SSIP

MAGNETIC SWITCH BIPOLAR 3SSIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 917186-DN6847SE DN6847SE
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6847SE Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354659-A1220LUATI-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details