Panasonic 0.05A 20V Bipolar Transistor DMS935E10R

Description
Small Signal Bipolar Transistor, 0.05A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMS935E10R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 20V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMS935E10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.05A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMS935E10R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 20V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMS935E10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 20V Bipolar Transistor
294-DMS935E10R
0.05A 20V Bipolar Transistor 294-DMS935E10R
Small Signal Bipolar Transistor, 0.05A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMS935E10R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 20V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMS935E10R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.05A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMS935E10R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 20V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMS935E10R can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - Special Purpose - DMS935E10R - 1033879-DMS935E10R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - DMS935E10R
1033879-DMS935E10R
TRANSISTORS - Transistors - Special Purpose - DMS935E10R 1033879-DMS935E10R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033879-DMS935E10R Packaging: Reel - TR Voltage Rating: 20V NPN, 40V N-Channel Current Rating: 50mA NPN, 10mA N-Channel Applications: CCD Output Circuits Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini6-F3-B Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1033879-DMS935E10R
Packaging: Reel - TR
Voltage Rating: 20V NPN, 40V N-Channel
Current Rating: 50mA NPN, 10mA N-Channel
Applications: CCD Output Circuits
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini6-F3-B
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 8k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 294-DMS935E10R 1033879-DMS935E10R
Product Name 0.05A 20V Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - DMS935E10R
Polarity NPN NPN; N-Channel; NPN, N-Channel
Unlock Full Specs
to access all available technical data