Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1033877-DMR935E10R
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 50mA
Applications: CCD Output Circuits
Mounting: SMD (SMT)
Transistor Polarity: PNP, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini6-F3-B
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
Silicon PNP Epitaxial Planar Type (Tr) and CCD Load Device 6-Pin SSMini6-F3-B T/R Product overview: DMR935E10R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMR935E10R can be used for catalog matching and distributor lookup.
TRANSISTOR PNP 20V SSMINI6-F3-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1033877-DMR935E10R | 294-DMR935E10R | DMR935E10R |
| Product Name | TRANSISTORS - Transistors - Special Purpose - DMR935E10R | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | PNP; N-Channel; PNP, N-Channel | PNP | |
| Package Type | SOT3; SSMini6-F3-B | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |
| IC(max) | -50 milliamps |