Manufacturer: Panasonic Electronic Components
Win Source Part Number: 723220-DMG964040R
Packaging: Reel
Mounting Style: SMD
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SSMini6-F3-B
Manufacturer Package: SOT-563, SOT-666
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: DMG96404
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5mA, 10V
Maximum Power: 125mW
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMG964040R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMG964040R can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN/PNP SSMINI6
TRANS PREBIAS NPN/PNP SSMINI6
TRANS PREBIAS NPN/PNP SSMINI6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 723220-DMG964040R | 293-DMG964040R | DMG964040R | 590-DMG964040R | DMG964040R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG964040R | 0.1A 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS NPN/PNP SSMINI6 | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |
| Package Type | SOT3 | SOT-563, SOT-666 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |