Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG963H50R DMG963H50R

Description
Manufacturer: Panasonic Win Source Part Number: 917139-DMG963H50R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini5-F4-B Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG963 Categories: Discrete Semiconductor Products Case / Package: SSMini5-F4-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG963H50RTR, DMG963H50R-ND, DMG963H50RCT, DMG963H50RDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917139-DMG963H50R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini5-F4-B Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG963 Categories: Discrete Semiconductor Products Case / Package: SSMini5-F4-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG963H50RTR, DMG963H50R-ND, DMG963H50RCT, DMG963H50RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG963H50R - 917139-DMG963H50R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG963H50R
917139-DMG963H50R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG963H50R 917139-DMG963H50R
Manufacturer: Panasonic Win Source Part Number: 917139-DMG963H50R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini5-F4-B Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG963 Categories: Discrete Semiconductor Products Case / Package: SSMini5-F4-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG963H50RTR, DMG963H50R-ND, DMG963H50RCT, DMG963H50RDKR

Manufacturer: Panasonic
Win Source Part Number: 917139-DMG963H50R
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini5-F4-B
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMG963
Categories: Discrete Semiconductor Products
Case / Package: SSMini5-F4-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMG963H50RTR, DMG963H50R-ND, DMG963H50RCT, DMG963H50RDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMG963H50R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMG963H50R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMG963H50R
TRANS PREBIAS NPN/PNP SSMINI5

TRANS PREBIAS NPN/PNP SSMINI5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 917139-DMG963H50R DMG963H50R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG963H50R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1324232-BCR183E6433HTMA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details