Panasonic TRANSISTORS - Transistors (BJT) - Arrays - DMG504010R DMG504010R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772787-DMG504010R Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-SMD, Flat Leads Mounting: SMD Power - Max: 150mW Transistor Type: NPN, PNP Frequency - Transition: 150MHz Family Name: DMG50401 Categories: Discrete Semiconductor Products Manufacturer Package: SMini6-F3-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 210 @ 2mA, 10V Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772787-DMG504010R Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-SMD, Flat Leads Mounting: SMD Power - Max: 150mW Transistor Type: NPN, PNP Frequency - Transition: 150MHz Family Name: DMG50401 Categories: Discrete Semiconductor Products Manufacturer Package: SMini6-F3-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 210 @ 2mA, 10V Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DMG504010R - 772787-DMG504010R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMG504010R
772787-DMG504010R
TRANSISTORS - Transistors (BJT) - Arrays - DMG504010R 772787-DMG504010R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772787-DMG504010R Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-SMD, Flat Leads Mounting: SMD Power - Max: 150mW Transistor Type: NPN, PNP Frequency - Transition: 150MHz Family Name: DMG50401 Categories: Discrete Semiconductor Products Manufacturer Package: SMini6-F3-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 210 @ 2mA, 10V Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772787-DMG504010R
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-SMD, Flat Leads
Mounting: SMD
Power - Max: 150mW
Transistor Type: NPN, PNP
Frequency - Transition: 150MHz
Family Name: DMG50401
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini6-F3-B
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 210 @ 2mA, 10V
Introduction Date: March 11, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 772787-DMG504010R
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DMG504010R
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104PW-Q100/GJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details