Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264H00R DMG264H00R

Description
Manufacturer: Panasonic Win Source Part Number: 868906-DMG264H00R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA, 500mA - 300mW Surface Mount Mini6-G4-B Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG264H0 Categories: Discrete Semiconductor Products Case / Package: Mini6-G4-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG264H00R-ND, DMG264H00RTR, DMG264H00RCT, DMG264H00RDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868906-DMG264H00R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA, 500mA - 300mW Surface Mount Mini6-G4-B Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG264H0 Categories: Discrete Semiconductor Products Case / Package: Mini6-G4-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG264H00R-ND, DMG264H00RTR, DMG264H00RCT, DMG264H00RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264H00R - 868906-DMG264H00R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264H00R
868906-DMG264H00R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264H00R 868906-DMG264H00R
Manufacturer: Panasonic Win Source Part Number: 868906-DMG264H00R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA, 500mA - 300mW Surface Mount Mini6-G4-B Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG264H0 Categories: Discrete Semiconductor Products Case / Package: Mini6-G4-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG264H00R-ND, DMG264H00RTR, DMG264H00RCT, DMG264H00RDKR

Manufacturer: Panasonic
Win Source Part Number: 868906-DMG264H00R
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA, 500mA - 300mW Surface Mount Mini6-G4-B
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMG264H0
Categories: Discrete Semiconductor Products
Case / Package: Mini6-G4-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMG264H00R-ND, DMG264H00RTR, DMG264H00RCT, DMG264H00RDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 868906-DMG264H00R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264H00R
Unlock Full Specs
to access all available technical data

Similar Products