Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG263010R DMG263010R

Description
Manufacturer: Panasonic Win Source Part Number: 868905-DMG263010R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG26301 Categories: Discrete Semiconductor Products Case / Package: Mini5-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG263010RCT, DMG263010RTR, DMG263010RDKR, DMG263010R-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868905-DMG263010R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG26301 Categories: Discrete Semiconductor Products Case / Package: Mini5-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG263010RCT, DMG263010RTR, DMG263010RDKR, DMG263010R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG263010R - 868905-DMG263010R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG263010R
868905-DMG263010R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG263010R 868905-DMG263010R
Manufacturer: Panasonic Win Source Part Number: 868905-DMG263010R Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMG26301 Categories: Discrete Semiconductor Products Case / Package: Mini5-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMG263010RCT, DMG263010RTR, DMG263010RDKR, DMG263010R-ND

Manufacturer: Panasonic
Win Source Part Number: 868905-DMG263010R
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMG26301
Categories: Discrete Semiconductor Products
Case / Package: Mini5-G3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMG263010RCT, DMG263010RTR, DMG263010RDKR, DMG263010R-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 868905-DMG263010R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG263010R
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
Translators, Level Shifters - 1727-74AUP1T98GW-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers