Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays DMG204010R

Description
Win Source Part Number: 960311-DMG204010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN, PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA, 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: SOT-23-6 Supplier Device Package: Mini6-G4-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): CPH6531-TL-E; DMC204010R; DMC205010R; DMA206010R; DDA114EK-7-F; CPH6223-TL-E; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMG204010RDKR,DMG204 010RCT,DMG204010RTR, DMG204010R-ND Base Product Number: DMG20401
Request a Quote Datasheet
Description
Win Source Part Number: 960311-DMG204010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN, PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA, 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: SOT-23-6 Supplier Device Package: Mini6-G4-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): CPH6531-TL-E; DMC204010R; DMC205010R; DMA206010R; DDA114EK-7-F; CPH6223-TL-E; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMG204010RDKR,DMG204 010RCT,DMG204010RTR, DMG204010R-ND Base Product Number: DMG20401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 960311-DMG204010R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
960311-DMG204010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 960311-DMG204010R
Win Source Part Number: 960311-DMG204010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN, PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA, 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: SOT-23-6 Supplier Device Package: Mini6-G4-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): CPH6531-TL-E; DMC204010R; DMC205010R; DMA206010R; DDA114EK-7-F; CPH6223-TL-E; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMG204010RDKR,DMG204 010RCT,DMG204010RTR, DMG204010R-ND Base Product Number: DMG20401

Win Source Part Number: 960311-DMG204010R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA, 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V
Frequency - Transition: 150MHz
Package / Case: SOT-23-6
Supplier Device Package: Mini6-G4-B
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): CPH6531-TL-E; DMC204010R; DMC205010R; DMA206010R; DDA114EK-7-F; CPH6223-TL-E;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: DMG204010RDKR,DMG204010RCT,DMG204010RTR,DMG204010R-ND
Base Product Number: DMG20401

Buy Now
Singapore, Singapore
0.1A 50V Bipolar Transistor
277-DMG204010R
0.1A 50V Bipolar Transistor 277-DMG204010R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMG204010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMG204010R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMG204010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMG204010R can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistor Arrays - DMG204010R - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
DMG204010R
Bipolar Transistor Arrays DMG204010R
TRANS NPN/PNP 50V 0.1A MINI6

TRANS NPN/PNP 50V 0.1A MINI6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMG204010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMG204010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMG204010R
TRANS NPN/PNP 50V 0.1A MINI6

TRANS NPN/PNP 50V 0.1A MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 960311-DMG204010R 277-DMG204010R DMG204010R DMG204010R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 0.1A 50V Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN, PNP; NPN; PNP
Package Type SOT3 SOT23; SOT-23-6
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 210 dB
Operating Frequency 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data