Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1033659-DMC964070R
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini6-F3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
TRANS PREBIAS DUAL NPN SSMINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1033659-DMC964070R | DMC964070R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC964070R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) |