Manufacturer: Panasonic Electronic Components
Win Source Part Number: 737915-DMC964060R
Packaging: Reel
Mounting Style: SMD
Transistor Type: 2 NPN - Pre-Biased (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SSMini6-F3-B
Manufacturer Package: SOT-563, SOT-666
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: DMC96406
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 5mA, 10V
Maximum Power: 125mW
Resistor - Base (R1): 4.7kOhms
TRANS PREBIAS DUAL NPN SSMINI6
TRANS PREBIAS DUAL NPN SSMINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 737915-DMC964060R | DMC964060R | DMC964060R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC964060R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN | 2 NPN - Pre-Biased (Dual); NPN | |
| Package Type | SOT3 | SOT-563, SOT-666 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |