Panasonic TRANSISTORS - Transistors - Special Purpose - DMC904F00R DMC904F00R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 050863-DMC904F00R Packaging: Reel - TR Voltage Rating: 20V Current Rating: 15mA Applications: High Frequency Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini6-F3-B Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 050863-DMC904F00R Packaging: Reel - TR Voltage Rating: 20V Current Rating: 15mA Applications: High Frequency Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini6-F3-B Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - DMC904F00R - 050863-DMC904F00R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - DMC904F00R
050863-DMC904F00R
TRANSISTORS - Transistors - Special Purpose - DMC904F00R 050863-DMC904F00R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 050863-DMC904F00R Packaging: Reel - TR Voltage Rating: 20V Current Rating: 15mA Applications: High Frequency Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini6-F3-B Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 050863-DMC904F00R
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 15mA
Applications: High Frequency
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini6-F3-B
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.015A Bipolar Transistor
283-DMC904F00R
0.015A Bipolar Transistor 283-DMC904F00R
RF Small Signal Bipolar Transistor, 0.015A I(C), 2-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMC904F00R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DMC904F00R can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.015A I(C), 2-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMC904F00R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DMC904F00R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC904F00R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC904F00R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC904F00R
TRANSISTOR NPN 20V SSMINI6-F3-B

TRANSISTOR NPN 20V SSMINI6-F3-B

Supplier's Site
TRANSISTOR NPN 20V SSMINI6-F3-B - 590-DMC904F00R - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR NPN 20V SSMINI6-F3-B
590-DMC904F00R
TRANSISTOR NPN 20V SSMINI6-F3-B 590-DMC904F00R
TRANSISTOR NPN 20V SSMINI6-F3-B

TRANSISTOR NPN 20V SSMINI6-F3-B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 050863-DMC904F00R 283-DMC904F00R DMC904F00R 590-DMC904F00R
Product Name TRANSISTORS - Transistors - Special Purpose - DMC904F00R 0.015A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR NPN 20V SSMINI6-F3-B
Polarity NPN; 2 NPN (Dual) NPN NPN; NPN
Package Type SOT3; SSMini6-F3-B
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Single Bipolar Transistors - 448-BC849CWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers