Panasonic 0.1A 50V Bipolar Transistor DMC566050R

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 6 PIN Product overview: DMC566050R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC566050R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 6 PIN Product overview: DMC566050R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC566050R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 50V Bipolar Transistor
293-DMC566050R
0.1A 50V Bipolar Transistor 293-DMC566050R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 6 PIN Product overview: DMC566050R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC566050R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 6 PIN Product overview: DMC566050R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC566050R can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC566050R - 772785-DMC566050R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC566050R
772785-DMC566050R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC566050R 772785-DMC566050R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772785-DMC566050R Packaging: Reel package Package: 6-SMD, Flat Leads Mounting: SMD Power - Max: 150mW Transistor Type: 2 NPN - Pre-Biased (Dual) Family Name: DMC56605 Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Manufacturer Package: SMini6-F3-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 5mA, 10V Alternative Parts (Cross-Reference): UMH4NTR; EMH4; IMH8AT108; UMH8NTN; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772785-DMC566050R
Packaging: Reel package
Package: 6-SMD, Flat Leads
Mounting: SMD
Power - Max: 150mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Family Name: DMC56605
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini6-F3-B
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 5mA, 10V
Alternative Parts (Cross-Reference): UMH4NTR; EMH4; IMH8AT108; UMH8NTN;
Introduction Date: March 02, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC566050R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC566050R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC566050R
TRANS PREBIAS DUAL NPN SMINI6

TRANS PREBIAS DUAL NPN SMINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-DMC566050R 772785-DMC566050R DMC566050R
Product Name 0.1A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC566050R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 100 milliamps 5.00E-4 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data