Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC566040R

Description
TRANS PREBIAS DUAL NPN SMINI6
Datasheet
Description
TRANS PREBIAS DUAL NPN SMINI6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC566040R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC566040R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC566040R
TRANS PREBIAS DUAL NPN SMINI6

TRANS PREBIAS DUAL NPN SMINI6

Supplier's Site
Transistor, Npn, 50V, 100Ma, Smini6-F3-B, Full Reel; Transistor Polarity Panasonic - 55W8665 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 100Ma, Smini6-F3-B, Full Reel; Transistor Polarity Panasonic
55W8665
Transistor, Npn, 50V, 100Ma, Smini6-F3-B, Full Reel; Transistor Polarity Panasonic 55W8665
TRANSISTOR, NPN, 50V, 100mA, SMINI6-F3-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:150mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 100mA, SMINI6-F3-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:150mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number DMC566040R 55W8665
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 50V, 100Ma, Smini6-F3-B, Full Reel; Transistor Polarity Panasonic
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC846S/ZLX - Rochester Electronics
Specs
Polarity NPN
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers