Panasonic Connectors, Interconnects - Barrel Connectors - Power Connectors DMC261040R

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Packaging: Bulk Part Status: Obsolete Transistor Type: 3 NPN + 2 PNP Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor - Base (R1): 13kOhms, 130Ohms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Packaging: Bulk Part Status: Obsolete Transistor Type: 3 NPN + 2 PNP Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor - Base (R1): 13kOhms, 130Ohms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
Connectors, Interconnects - Barrel Connectors - Power Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Packaging: Bulk Part Status: Obsolete Transistor Type: 3 NPN + 2 PNP Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor - Base (R1): 13kOhms, 130Ohms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V

Manufacturer: AMIS
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Packaging: Bulk
Part Status: Obsolete
Transistor Type: 3 NPN + 2 PNP
Current - Collector (Ic) (Max): 3.12mA
Voltage - Collector Emitter Breakdown (Max): 45 V
Resistor - Base (R1): 13kOhms, 130Ohms
Resistor - Emitter Base (R2): 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details