Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMC261040R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC261040R can be used for catalog matching and distributor lookup.
TRANS 2NPN PREBIAS 0.3W MINI5
TRANS 2NPN PREBIAS 0.3W MINI5
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-DMC261040R | DMC261040R | DMC261040R |
| Product Name | 0.1A 50V 74A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN | 2 NPN - Pre-Biased (Dual); NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |
| VCEO | 50 volts | 50 volts | 50 volts |
| PD | 300 milliwatts |