Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261030R DMC261030R

Description
Manufacturer: Panasonic Win Source Part Number: 868883-DMC261030R Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMC26103 Categories: Discrete Semiconductor Products Case / Package: Mini5-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMC261030RCT, DMC261030RDKR, DMC261030RTR, DMC261030R-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868883-DMC261030R Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMC26103 Categories: Discrete Semiconductor Products Case / Package: Mini5-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMC261030RCT, DMC261030RDKR, DMC261030RTR, DMC261030R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261030R - 868883-DMC261030R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261030R
868883-DMC261030R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261030R 868883-DMC261030R
Manufacturer: Panasonic Win Source Part Number: 868883-DMC261030R Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMC26103 Categories: Discrete Semiconductor Products Case / Package: Mini5-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMC261030RCT, DMC261030RDKR, DMC261030RTR, DMC261030R-ND

Manufacturer: Panasonic
Win Source Part Number: 868883-DMC261030R
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMC26103
Categories: Discrete Semiconductor Products
Case / Package: Mini5-G3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMC261030RCT, DMC261030RDKR, DMC261030RTR, DMC261030R-ND

Buy Now Datasheet
Singapore, Singapore
0.1A 50V 74A Bipolar Transistor
293-DMC261030R
0.1A 50V 74A Bipolar Transistor 293-DMC261030R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMC261030R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC261030R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMC261030R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC261030R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC261030R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC261030R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC261030R
TRANS 2NPN PREBIAS 0.3W MINI5

TRANS 2NPN PREBIAS 0.3W MINI5

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - DMC261030R - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DMC261030R
Bipolar Transistor Arrays, Pre-Biased DMC261030R
TRANS 2NPN PREBIAS 0.3W MINI5

TRANS 2NPN PREBIAS 0.3W MINI5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 868883-DMC261030R 293-DMC261030R DMC261030R DMC261030R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261030R 0.1A 50V 74A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased
Polarity NPN NPN 2 NPN - Pre-Biased (Dual); NPN
Package Type SOT3; Mini5-G3-B SC-74A, SOT-753
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data