Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261010R DMC261010R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 014355-DMC261010R Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini5-G3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 014355-DMC261010R Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini5-G3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261010R - 014355-DMC261010R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261010R
014355-DMC261010R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261010R 014355-DMC261010R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 014355-DMC261010R Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini5-G3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 014355-DMC261010R
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini5-G3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
0.1A 50V 74A Bipolar Transistor
293-DMC261010R
0.1A 50V 74A Bipolar Transistor 293-DMC261010R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMC261010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC261010R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMC261010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMC261010R can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - DMC261010R - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DMC261010R
Bipolar Transistor Arrays, Pre-Biased DMC261010R
TRANS 2NPN PREBIAS 0.3W MINI5

TRANS 2NPN PREBIAS 0.3W MINI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC261010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC261010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC261010R
TRANS 2NPN PREBIAS 0.3W MINI5

TRANS 2NPN PREBIAS 0.3W MINI5

Supplier's Site
Transistor, Npn, 50V, 100Ma, Mini5-G3-B; Transistor Polarity Panasonic - 56W3998 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 100Ma, Mini5-G3-B; Transistor Polarity Panasonic
56W3998
Transistor, Npn, 50V, 100Ma, Mini5-G3-B; Transistor Polarity Panasonic 56W3998
TRANSISTOR, NPN, 50V, 100mA, MINI5-G3-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:35hFE; No. of Pins:5Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 100mA, MINI5-G3-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:35hFE; No. of Pins:5Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 014355-DMC261010R 293-DMC261010R DMC261010R DMC261010R 56W3998
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMC261010R 0.1A 50V 74A Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 50V, 100Ma, Mini5-G3-B; Transistor Polarity Panasonic
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN 2 NPN - Pre-Biased (Dual); NPN NPN
Package Type SOT3; Mini5-G3-B SC-74A, SOT-753 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data