Panasonic 50V 100mA 150MHz SOT-23 Bipolar Transistor DMC206010R

Description
NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SOT-23-6 Product overview: DMC206010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC206010R can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SOT-23-6 Product overview: DMC206010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC206010R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 150MHz SOT-23 Bipolar Transistor
277-DMC206010R
50V 100mA 150MHz SOT-23 Bipolar Transistor 277-DMC206010R
NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SOT-23-6 Product overview: DMC206010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC206010R can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SOT-23-6 Product overview: DMC206010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC206010R can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor, Npn, 50V, 100Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic - 55W8615 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 100Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic
55W8615
Transistor, Npn, 50V, 100Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic 55W8615
TRANSISTOR, NPN, 50V, 100mA, MINI6-G4-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:210hFE; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 100mA, MINI6-G4-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:210hFE; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 50V, 100Ma, Mini6-G4-B; Transistor Polarity Panasonic - 56W3997 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 100Ma, Mini6-G4-B; Transistor Polarity Panasonic
56W3997
Transistor, Npn, 50V, 100Ma, Mini6-G4-B; Transistor Polarity Panasonic 56W3997
TRANSISTOR, NPN, 50V, 100mA, MINI6-G4-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:210hFE; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 100mA, MINI6-G4-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:210hFE; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC206010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC206010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC206010R
TRANS 2NPN 50V 0.1A MINI6

TRANS 2NPN 50V 0.1A MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-DMC206010R 55W8615 56W3997 DMC206010R
Product Name 50V 100mA 150MHz SOT-23 Bipolar Transistor Transistor, Npn, 50V, 100Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic Transistor, Npn, 50V, 100Ma, Mini6-G4-B; Transistor Polarity Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data