Panasonic TRANSISTORS - Transistors (BJT) - Arrays - DMC204020R DMC204020R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033646-DMC204020R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033646-DMC204020R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DMC204020R - 1033646-DMC204020R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMC204020R
1033646-DMC204020R
TRANSISTORS - Transistors (BJT) - Arrays - DMC204020R 1033646-DMC204020R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033646-DMC204020R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1033646-DMC204020R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini6-G4-B
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 500mA 160MHz SOT-23 Bipolar Transistor
277-DMC204020R
50V 500mA 160MHz SOT-23 Bipolar Transistor 277-DMC204020R
NPN/PNP BJT Transistor, 50V, 500mA, 160MHz, SOT-23-6 Product overview: DMC204020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 160MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 160MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC204020R can be used for catalog matching and distributor lookup.

NPN/PNP BJT Transistor, 50V, 500mA, 160MHz, SOT-23-6 Product overview: DMC204020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 160MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 160MHz, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC204020R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMC204020R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMC204020R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMC204020R
TRANS 2NPN 50V 0.5A MINI6

TRANS 2NPN 50V 0.5A MINI6

Supplier's Site
Transistor, Npn, 50V, 500Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic - 55W8611 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 500Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic
55W8611
Transistor, Npn, 50V, 500Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic 55W8611
TRANSISTOR, NPN, 50V, 500mA, MINI6-G4-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:300mW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 500mA, MINI6-G4-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:300mW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 50V, 500Ma, Mini6-G4-B; Transistor Polarity Panasonic - 56W3996 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 500Ma, Mini6-G4-B; Transistor Polarity Panasonic
56W3996
Transistor, Npn, 50V, 500Ma, Mini6-G4-B; Transistor Polarity Panasonic 56W3996
TRANSISTOR, NPN, 50V, 500mA, MINI6-G4-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:300mW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 500mA, MINI6-G4-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:300mW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 1033646-DMC204020R 277-DMC204020R DMC204020R 55W8611 56W3996
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DMC204020R 50V 500mA 160MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 50V, 500Ma, Mini6-G4-B, Full Reel; Transistor Polarity Panasonic Transistor, Npn, 50V, 500Ma, Mini6-G4-B; Transistor Polarity Panasonic
Polarity NPN; 2 NPN (Dual) NPN NPN NPN
Package Type SOT3; Mini6-G4-B TO-3 TO-3
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data