Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA964030R DMA964030R

Description
Manufacturer: Panasonic Win Source Part Number: 868880-DMA964030R Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini6-F3-B Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMA96403 Categories: Discrete Semiconductor Products Case / Package: SSMini6-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMA964030RDKR, DMA964030RCT, DMA964030R-ND, DMA964030RTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868880-DMA964030R Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini6-F3-B Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMA96403 Categories: Discrete Semiconductor Products Case / Package: SSMini6-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMA964030RDKR, DMA964030RCT, DMA964030R-ND, DMA964030RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA964030R - 868880-DMA964030R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA964030R
868880-DMA964030R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA964030R 868880-DMA964030R
Manufacturer: Panasonic Win Source Part Number: 868880-DMA964030R Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini6-F3-B Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMA96403 Categories: Discrete Semiconductor Products Case / Package: SSMini6-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DMA964030RDKR, DMA964030RCT, DMA964030R-ND, DMA964030RTR

Manufacturer: Panasonic
Win Source Part Number: 868880-DMA964030R
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 125mW Surface Mount SSMini6-F3-B
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMA96403
Categories: Discrete Semiconductor Products
Case / Package: SSMini6-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMA964030RDKR, DMA964030RCT, DMA964030R-ND, DMA964030RTR

Buy Now Datasheet
Singapore, Singapore
0.1A 50V Bipolar Transistor
293-DMA964030R
0.1A 50V Bipolar Transistor 293-DMA964030R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMA964030R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA964030R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI6-F3-B, SC-107C, 6 PIN Product overview: DMA964030R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA964030R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA964030R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA964030R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA964030R
TRANS PREBIAS DUAL PNP SSMINI6

TRANS PREBIAS DUAL PNP SSMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 868880-DMA964030R 293-DMA964030R DMA964030R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA964030R 0.1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; SSMini6-F3-B
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - BC850BWH6327XTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details