Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA961040R DMA961040R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772784-DMA961040R Packaging: Reel package Package: SOT-665 Mounting: SMD Power - Max: 125mW Transistor Type: 2 PNP - Pre-Biased (Dual) Family Name: DMA96104 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SSMini5-F4-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): DDA114YH-7-F; DDA114YH-13; DDA114YH-7; DMA96104; Introduction Date: July 06, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772784-DMA961040R Packaging: Reel package Package: SOT-665 Mounting: SMD Power - Max: 125mW Transistor Type: 2 PNP - Pre-Biased (Dual) Family Name: DMA96104 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SSMini5-F4-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): DDA114YH-7-F; DDA114YH-13; DDA114YH-7; DMA96104; Introduction Date: July 06, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA961040R - 772784-DMA961040R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA961040R
772784-DMA961040R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA961040R 772784-DMA961040R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772784-DMA961040R Packaging: Reel package Package: SOT-665 Mounting: SMD Power - Max: 125mW Transistor Type: 2 PNP - Pre-Biased (Dual) Family Name: DMA96104 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SSMini5-F4-B Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): DDA114YH-7-F; DDA114YH-13; DDA114YH-7; DMA96104; Introduction Date: July 06, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772784-DMA961040R
Packaging: Reel package
Package: SOT-665
Mounting: SMD
Power - Max: 125mW
Transistor Type: 2 PNP - Pre-Biased (Dual)
Family Name: DMA96104
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: SSMini5-F4-B
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V
Alternative Parts (Cross-Reference): DDA114YH-7-F; DDA114YH-13; DDA114YH-7; DMA96104;
Introduction Date: July 06, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA961040R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA961040R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA961040R
TRANS PREBIAS DUAL PNP SSMINI5

TRANS PREBIAS DUAL PNP SSMINI5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 772784-DMA961040R DMA961040R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA961040R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 5.00E-4 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25E6433 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details
Bipolar Transistors - 1220626 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers