Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA564030R DMA564030R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033642-DMA564030R Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini6-F3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033642-DMA564030R Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini6-F3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA564030R - 1033642-DMA564030R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA564030R
1033642-DMA564030R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA564030R 1033642-DMA564030R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033642-DMA564030R Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini6-F3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1033642-DMA564030R
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini6-F3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA564030R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA564030R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA564030R
TRANS PREBIAS DUAL PNP SMINI6

TRANS PREBIAS DUAL PNP SMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1033642-DMA564030R DMA564030R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA564030R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 2 PNP - Pre-Biased (Dual)
Unlock Full Specs
to access all available technical data