Panasonic 0.1A 50V Bipolar Transistor DMA561020R

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA561020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA561020R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA561020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA561020R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 50V Bipolar Transistor
293-DMA561020R
0.1A 50V Bipolar Transistor 293-DMA561020R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA561020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA561020R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA561020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA561020R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 967190-DMA561020R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
967190-DMA561020R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 967190-DMA561020R
Win Source Part Number: 967190-DMA561020R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) (Emitter Coupled) Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Package / Case: 6-SMD (5 Leads), Flat Lead Supplier Device Package: SMini5-F3-B Alternative Parts (Cross-Reference): DTC123JKAT146; IMH11AT110; DTC143ZKAT146; DMC564040R; DMC5610M0RDMA561020R .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22kOhms Resistor - Emitter Base (R2): 22kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Base Product Number: DMA561

Win Source Part Number: 967190-DMA561020R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual) (Emitter Coupled)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Package / Case: 6-SMD (5 Leads), Flat Lead
Supplier Device Package: SMini5-F3-B
Alternative Parts (Cross-Reference): DTC123JKAT146; IMH11AT110; DTC143ZKAT146; DMC564040R; DMC5610M0RDMA561020R.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22kOhms
Resistor - Emitter Base (R2): 22kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Base Product Number: DMA561

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA561020R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA561020R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA561020R
TRANS 2PNP PREBIAS 0.15W SMINI5

TRANS 2PNP PREBIAS 0.15W SMINI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-DMA561020R 967190-DMA561020R DMA561020R
Product Name 0.1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 150 milliwatts
Polarity PNP
Unlock Full Specs
to access all available technical data