Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA561010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA561010R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 868878-DMA561010R
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 150mW Surface Mount SMini5-F3-B
Package: Reel - TR
Package: 5-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMA56101
Categories: Discrete Semiconductor Products
Case / Package: SMini5-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMA561010RCT, DMA561010RTR, DMA561010R-ND, DMA561010RDKR
TRANS PREBIAS DUAL PNP SMINI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 293-DMA561010R | 868878-DMA561010R | DMA561010R |
| Product Name | 0.1A 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA561010R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts |