Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays DMA502010R

Description
Win Source Part Number: 1122229-DMA502010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: 5-SMD, Flat Leads Supplier Device Package: SMini5-F3-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DMA502010R.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMA502010RTR,DMA5020 10RDKR,DMA502010RCT Base Product Number: DMA50201
Request a Quote
Description
Win Source Part Number: 1122229-DMA502010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: 5-SMD, Flat Leads Supplier Device Package: SMini5-F3-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DMA502010R.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMA502010RTR,DMA5020 10RDKR,DMA502010RCT Base Product Number: DMA50201
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1122229-DMA502010R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1122229-DMA502010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1122229-DMA502010R
Win Source Part Number: 1122229-DMA502010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: 5-SMD, Flat Leads Supplier Device Package: SMini5-F3-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DMA502010R.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMA502010RTR,DMA5020 10RDKR,DMA502010RCT Base Product Number: DMA50201

Win Source Part Number: 1122229-DMA502010R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V
Frequency - Transition: 150MHz
Package / Case: 5-SMD, Flat Leads
Supplier Device Package: SMini5-F3-B
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DMA502010R.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: DMA502010RTR,DMA502010RDKR,DMA502010RCT
Base Product Number: DMA50201

Buy Now
Singapore, Singapore
0.1A 50V Bipolar Transistor
277-DMA502010R
0.1A 50V Bipolar Transistor 277-DMA502010R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA502010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMA502010R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI5-F3-B, SC-113CB, 5 PIN Product overview: DMA502010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMA502010R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA502010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA502010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA502010R
TRANS 2PNP 50V 0.1A SMINI5

TRANS 2PNP 50V 0.1A SMINI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1122229-DMA502010R 277-DMA502010R DMA502010R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 0.1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 210 dB
Operating Frequency 150 MHz
Unlock Full Specs
to access all available technical data