Panasonic 0.1A 50V Bipolar Transistor DMA264010R

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMA264010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA264010R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMA264010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA264010R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 50V Bipolar Transistor
293-DMA264010R
0.1A 50V Bipolar Transistor 293-DMA264010R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMA264010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA264010R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMA264010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA264010R can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA264010R - 730583-DMA264010R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA264010R
730583-DMA264010R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA264010R 730583-DMA264010R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730583-DMA264010R Packaging: Reel Mounting Style: SMD Transistor Type: 2 PNP - Pre-Biased (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Mini6-G4-B Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: DMA26401 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 35 at 5mA, 10V Maximum Power: 300mW Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 730583-DMA264010R
Packaging: Reel
Mounting Style: SMD
Transistor Type: 2 PNP - Pre-Biased (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: Mini6-G4-B
Manufacturer Package: SOT-23-6
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: DMA26401
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 35 at 5mA, 10V
Maximum Power: 300mW
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA264010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA264010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA264010R
TRANS PREBIAS DUAL PNP MINI6

TRANS PREBIAS DUAL PNP MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-DMA264010R 730583-DMA264010R DMA264010R
Product Name 0.1A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA264010R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data