Manufacturer: Panasonic
Win Source Part Number: 868877-DMA261030R
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount Mini5-G3-B
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMA26103
Categories: Discrete Semiconductor Products
Case / Package: Mini5-G3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DMA261030RTR, DMA261030RCT, DMA261030RDKR
TRANS PREBIAS DUAL PNP MINI5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 868877-DMA261030R | DMA261030R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMA261030R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |