Panasonic TRANSISTORS - Transistors (BJT) - Arrays - DMA204020R DMA204020R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080553-DMA204020R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080553-DMA204020R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DMA204020R - 080553-DMA204020R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMA204020R
080553-DMA204020R
TRANSISTORS - Transistors (BJT) - Arrays - DMA204020R 080553-DMA204020R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080553-DMA204020R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 080553-DMA204020R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini6-G4-B
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.5A 50V Bipolar Transistor
277-DMA204020R
0.5A 50V Bipolar Transistor 277-DMA204020R
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMA204020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMA204020R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DMA204020R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMA204020R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA204020R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA204020R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA204020R
TRANS 2PNP 50V 0.5A MINI6

TRANS 2PNP 50V 0.5A MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 080553-DMA204020R 277-DMA204020R DMA204020R
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DMA204020R 0.5A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 2 PNP (Dual) PNP
Package Type SOT3; Mini6-G4-B
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details