Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772783-DMA202010R
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Power - Max: 300mW
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 150MHz
Family Name: DMA20201
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini5-G3-B
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 210 @ 2mA, 10V
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
TRANS 2PNP 50V 0.1A MINI5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 772783-DMA202010R | DMA202010R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - DMA202010R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) |
| IC(max) | 0.1000 milliamps | 100 milliamps |
| Power Gain | 210 dB |