Panasonic Power Relays, Over 2 Amps - DK2A-L2-6V DK2A-L2-6V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 813119-DK2A-L2-6V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Coil Resistance: 180 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 6VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 65°C Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 Must Operate Voltage: 4.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 813119-DK2A-L2-6V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Coil Resistance: 180 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 6VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 65°C Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 Must Operate Voltage: 4.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DK2A-L2-6V - 813119-DK2A-L2-6V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DK2A-L2-6V
813119-DK2A-L2-6V
Power Relays, Over 2 Amps - DK2A-L2-6V 813119-DK2A-L2-6V
Manufacturer: Panasonic Electric Works Win Source Part Number: 813119-DK2A-L2-6V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Coil Resistance: 180 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 6VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 65°C Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 Must Operate Voltage: 4.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 813119-DK2A-L2-6V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 180 Ohms
Coil Current: 33.3mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 6VDC
Contact Rating (Current): 8A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 8ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 65°C
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
Must Operate Voltage: 4.2 VDC

Buy Now
Dk Relay Panasonic - 10C5629 - Newark, An Avnet Company
Chicago, IL, United States
Dk Relay Panasonic
10C5629
Dk Relay Panasonic 10C5629
DK Relay

DK Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - DK2A-L2-6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK2A-L2-6V
Relays - Power Relays, Over 2 Amps DK2A-L2-6V
RELAY GEN PURPOSE DPST 8A 6V

RELAY GEN PURPOSE DPST 8A 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 813119-DK2A-L2-6V 10C5629 DK2A-L2-6V
Product Name Power Relays, Over 2 Amps - DK2A-L2-6V Dk Relay Panasonic Relays - Power Relays, Over 2 Amps
Resistance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details