Manufacturer: Panasonic
Win Source Part Number: 868799-DK2A-L2-5V
Series: DK
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DK2A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8536.41.0020
Other Part Number: DK2AL25V, 255-1604, 255-1604-NDR
Panasonic DK2A-L2-5V Power Relay
RELAY GEN PURPOSE DPST 8A 5V
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N
General Purpose Relays 8A 5VDC DPST-NO 2 COIL LATCHING PCB
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 868799-DK2A-L2-5V | 8155044 | DK2A-L2-5V | 11N4476 | DK2A-L2-5V |
| Product Name | Power Relays, Over 2 Amps - DK2A-L2-5V | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Approvals | RoHS | RoHS |