Panasonic Relays - Power Relays, Over 2 Amps DK2A-L2-3V

Description
RELAY GEN PURPOSE DPST 8A 3V
Datasheet
Description
RELAY GEN PURPOSE DPST 8A 3V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - DK2A-L2-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK2A-L2-3V
Relays - Power Relays, Over 2 Amps DK2A-L2-3V
RELAY GEN PURPOSE DPST 8A 3V

RELAY GEN PURPOSE DPST 8A 3V

Supplier's Site
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 12N3663 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
12N3663
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 12N3663
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:3VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-NO; Coil Voltage:3VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number DK2A-L2-3V 12N3663
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617786-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 1762866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7268 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details