Panasonic Relays - Power Relays, Over 2 Amps DK2A-L2-24V

Description
Win Source Part Number: 1196405-DK2A-L2-24V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): DK2AL224V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1603,DK2AL224V,2 55-1603-NDR Base Product Number: DK2A
Request a Quote Datasheet
Description
Win Source Part Number: 1196405-DK2A-L2-24V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): DK2AL224V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1603,DK2AL224V,2 55-1603-NDR Base Product Number: DK2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1196405-DK2A-L2-24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1196405-DK2A-L2-24V
Relays - Power Relays, Over 2 Amps 1196405-DK2A-L2-24V
Win Source Part Number: 1196405-DK2A-L2-24V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): DK2AL224V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1603,DK2AL224V,2 55-1603-NDR Base Product Number: DK2A

Win Source Part Number: 1196405-DK2A-L2-24V
Category: Relays>Power Relays, Over 2 Amps
Series: DK
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 50
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 8 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 65°C
Alternative Parts (Cross-Reference): DK2AL224V;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1603,DK2AL224V,255-1603-NDR
Base Product Number: DK2A

Buy Now Datasheet
Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 22C7752 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
22C7752
Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 22C7752
RELAY, DPST, 250VAC, 30VDC, 8A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Current:8.3mA RoHS Compliant: Yes

RELAY, DPST, 250VAC, 30VDC, 8A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Current:8.3mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DK2A-L2-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK2A-L2-24V
Relays - Power Relays, Over 2 Amps DK2A-L2-24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1196405-DK2A-L2-24V 22C7752 DK2A-L2-24V
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Resistance 2880 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays - 6838851 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
5 suppliers