General Purpose Relays 8A 12VDC DPST-NO 2 COIL LATCHING PCB
RELAY GEN PURPOSE DPST 8A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | DK2A-L2-12V | 11N4475 | DK2A-L2-12V |
| Product Name | General Purpose Relays | Dk Relay Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |