Panasonic Power Relays DK2A-5V

Description
Panasonic DK2A-5V Power Relay
Request a Quote Datasheet
Description
Panasonic DK2A-5V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8155010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8155010
Power Relays 8155010
Panasonic DK2A-5V Power Relay

Panasonic DK2A-5V Power Relay

Supplier's Site
Power Relays, Over 2 Amps - DK2A-5V - 844461-DK2A-5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DK2A-5V
844461-DK2A-5V
Power Relays, Over 2 Amps - DK2A-5V 844461-DK2A-5V
Manufacturer: Panasonic Win Source Part Number: 844461-DK2A-5V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DK2A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1601, 255-1601-NDR, DK2A5V

Manufacturer: Panasonic
Win Source Part Number: 844461-DK2A-5V
Series: DK
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DK2A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1601, 255-1601-NDR, DK2A5V

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158306
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158306
Miniature Power Relay, PC Board Mounting Type, 200 mW (Nom.) Power Rating Large capacity in small size: 10 A 250 V AC (1a) High sensitivity: 200 mW nominal operating power High breakdown voltage 4,000 Vrms between contacts and coil 1,000 Vrms between open contacts meeting FCC part 68 Sealed construction Switching power supply, home appliances, output relays for programmable logic controllers, temperature controllers, timers applications.

Miniature Power Relay, PC Board Mounting Type, 200 mW (Nom.) Power Rating

  • Large capacity in small size: 10 A 250 V AC (1a)
  • High sensitivity: 200 mW nominal operating power
  • High breakdown voltage 4,000 Vrms between contacts and coil 1,000 Vrms between open contacts meeting FCC part 68
  • Sealed construction
    Switching power supply, home appliances, output relays for programmable logic controllers, temperature controllers, timers applications.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DK2A-5V
General Purpose Relays DK2A-5V
General Purpose Relays 8A 5VDC DPST-NO

General Purpose Relays 8A 5VDC DPST-NO

Buy Now Datasheet
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 97B3301 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
97B3301
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 97B3301
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DK2A-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK2A-5V
Relays - Power Relays, Over 2 Amps DK2A-5V
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8155010 844461-DK2A-5V 70158306 DK2A-5V 97B3301 DK2A-5V
Product Name Power Relays Power Relays, Over 2 Amps - DK2A-5V Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt General Purpose Relays Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Approvals RoHS UL, CSA, VDE, TUV
Operating Temp -40 F (-40 C) -40 to 149 F (-40 to 65 C)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data