Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137222-DK2A-48V
Categories: Custom Parts
Case / Package: 200
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: PCB
RoHS: Compliant
Switching Current: 8 A
Switching Capacity: 2 kW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1137222-DK2A-48V |
| Product Name | Custom Parts - Custom Parts (B - D) - DK2A-48V |