Panasonic DK2A-24V Non-Latching Relay
Panasonic DK2A-24V Non-Latching Relay
General Purpose Relays 8A 24VDC DPST-NO
General Purpose Relay, DK Series, Power, Non Latching, DPST-NO, 24 VDC, 8 A RoHS Compliant: Yes
RELAY GEN PURPOSE DPST 8A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2474308 | DK2A-24V | 92T1081 | DK2A-24V |
| Product Name | Power Relays | General Purpose Relays | General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Approvals | RoHS | RoHS |